L-com, Inc. Deluxe USB Cable Type A - A Cable, 5.0m ECUSBAA-5M

Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. Standard USB applications require cable assemblies with A-B connectors (see ECUSBAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male connectors Available in 0.3, 0.5, 0.75, 1,2,3, 4 & 5 meter lengths, color is gray Transfer rates up to 480Mbps meets USB 2.0 requirements Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. Standard USB applications require cable assemblies with A-B connectors (see ECUSBAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male connectors Available in 0.3, 0.5, 0.75, 1,2,3, 4 & 5 meter lengths, color is gray Transfer rates up to 480Mbps meets USB 2.0 requirements Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Deluxe USB Cable Type A - A Cable, 5.0m - ECUSBAA-5M - L-com, Inc.
North Andover, MA, United States
Deluxe USB Cable Type A - A Cable, 5.0m
ECUSBAA-5M
Deluxe USB Cable Type A - A Cable, 5.0m ECUSBAA-5M
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. Standard USB applications require cable assemblies with A-B connectors (see ECUSBAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male connectors Available in 0.3, 0.5, 0.75, 1,2,3, 4 & 5 meter lengths, color is gray Transfer rates up to 480Mbps meets USB 2.0 requirements Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. Standard USB applications require cable assemblies with A-B connectors (see ECUSBAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB 2.0 cable assembly, Type A male to Type A male connectors
  • Available in 0.3, 0.5, 0.75, 1,2,3, 4 & 5 meter lengths, color is gray
  • Transfer rates up to 480Mbps meets USB 2.0 requirements

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Cbl Usb A/a 28/26 5M L-Com - 23T5749 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb A/a 28/26 5M L-Com
23T5749
Cbl Usb A/a 28/26 5M L-Com 23T5749
CBL USB A/A 28/26 5M

CBL USB A/A 28/26 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ECUSBAA-5M 23T5749
Product Name Deluxe USB Cable Type A - A Cable, 5.0m Cbl Usb A/a 28/26 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers