L-com, Inc. I/o Connector, Usb B, Jack, 4 Position, 10In Wire Leads; Connector A L-Com ECJ504B-UB

Description
I/O CONNECTOR, USB B, JACK, 4 POSITION, 10IN WIRE LEADS; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Black; Gender:Jack RoHS Compliant: Yes
Datasheet
Description
I/O CONNECTOR, USB B, JACK, 4 POSITION, 10IN WIRE LEADS; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Black; Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Usb B, Jack, 4 Position, 10In Wire Leads; Connector A L-Com - 89M9527 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Usb B, Jack, 4 Position, 10In Wire Leads; Connector A L-Com
89M9527
I/o Connector, Usb B, Jack, 4 Position, 10In Wire Leads; Connector A L-Com 89M9527
I/O CONNECTOR, USB B, JACK, 4 POSITION, 10IN WIRE LEADS; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Black; Gender:Jack RoHS Compliant: Yes

I/O CONNECTOR, USB B, JACK, 4 POSITION, 10IN WIRE LEADS; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Black; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - ECJ504B-UB - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
ECJ504B-UB
Cable Assemblies - USB Cables ECJ504B-UB
JK PNL MNT USB B 10"" WIRE LDS

JK PNL MNT USB B 10"" WIRE LDS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 89M9527 ECJ504B-UB
Product Name I/o Connector, Usb B, Jack, 4 Position, 10In Wire Leads; Connector A L-Com Cable Assemblies - USB Cables
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length - 3021094-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers