L-com, Inc. Computer Cable, Usb, 5M, Grey; Connector A L-Com ECF504-5M

Description
COMPUTER CABLE, USB, 5M, GREY; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 5M, GREY; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 5M, Grey; Connector A L-Com - 89M9509 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5M, Grey; Connector A L-Com
89M9509
Computer Cable, Usb, 5M, Grey; Connector A L-Com 89M9509
COMPUTER CABLE, USB, 5M, GREY; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 5M, GREY; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; Adapter; EMI/RFI - 70126198 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; Adapter; EMI/RFI
70126198
Adapter; Adapter; EMI/RFI 70126198
USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

USB Adapter, EMI⁄RFI Protection
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site
Cable Assemblies - USB Cables - ECF504-5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
ECF504-5M
Cable Assemblies - USB Cables ECF504-5M
USB A-F PNL MNT/CUT END 5MTR

USB A-F PNL MNT/CUT END 5MTR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 89M9509 70126198 ECF504-5M
Product Name Computer Cable, Usb, 5M, Grey; Connector A L-Com Adapter; Adapter; EMI/RFI Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details