Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-; Connector Type B:USB 3.0 A Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85T9019 |
| Product Name | Connector A L-Com |
| Cable Length | 3.28 ft (10 dm) |