L-com, Inc. Connector A L-Com ECF504-30-075AAS

Description
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.5ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.5ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector A L-Com - 85T9018 - Newark, An Avnet Company
Chicago, IL, United States
Connector A L-Com
85T9018
Connector A L-Com 85T9018
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.5ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.5ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85T9018
Product Name Connector A L-Com
Cable Length 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details