L-com, Inc. Connector A L-Com ECF504-30-03AAS

Description
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-; Connector Type B:USB 3.0 A PlugRoHS Compliant: Yes
Datasheet
Description
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-; Connector Type B:USB 3.0 A PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector A L-Com - 85T9016 - Newark, An Avnet Company
Chicago, IL, United States
Connector A L-Com
85T9016
Connector A L-Com 85T9016
Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-; Connector Type B:USB 3.0 A PlugRoHS Compliant: Yes

Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-; Connector Type B:USB 3.0 A PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - ECF504-30-03AAS - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
ECF504-30-03AAS
Cable Assemblies - USB Cables ECF504-30-03AAS
USB 3.0 A-F PNL/A-M 0.3MTR

USB 3.0 A-F PNL/A-M 0.3MTR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 85T9016 ECF504-30-03AAS
Product Name Connector A L-Com Cable Assemblies - USB Cables
Cable Length 1 ft (3.05 dm) 0.9800 ft (2.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details