L-com, Inc. Usb Cable, Bulkhead Jack/plug, 12In Grey; Connector A L-Com ECF504-12AAS

Description
USB CABLE, BULKHEAD JACK/PLUG, 12IN GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, BULKHEAD JACK/PLUG, 12IN GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Bulkhead Jack/plug, 12In Grey; Connector A L-Com - 13J3629 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Bulkhead Jack/plug, 12In Grey; Connector A L-Com
13J3629
Usb Cable, Bulkhead Jack/plug, 12In Grey; Connector A L-Com 13J3629
USB CABLE, BULKHEAD JACK/PLUG, 12IN GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, BULKHEAD JACK/PLUG, 12IN GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Adapter; Adapter; USB; EMI/RFI - 70126197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; Adapter; USB; EMI/RFI
70126197
Adapter; Adapter; USB; EMI/RFI 70126197
USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

USB Adapter, EMI⁄RFI Protection
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site
Cable Assemblies - USB Cables - ECF504-12AAS - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
ECF504-12AAS
Cable Assemblies - USB Cables ECF504-12AAS
USB A-F PNL MNT/A-M SHLD 12""

USB A-F PNL MNT/A-M SHLD 12""

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 13J3629 70126197 ECF504-12AAS
Product Name Usb Cable, Bulkhead Jack/plug, 12In Grey; Connector A L-Com Adapter; Adapter; USB; EMI/RFI Cable Assemblies - USB Cables
Product Type USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10152943-Z0130YGLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details