L-com, Inc. Telco Harmonica 6 RJ45 (8x8) / 50 Pin Male EC806M

Description
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications
Description
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Male - EC806M - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Male
EC806M
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Male EC806M
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Includes double-sided foam tape for mounting convenience
  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • Two holes for mounting to a wall or panel
  • Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • USOC Wired for most telephone applications

Application

  • Telecommunications
  • Telephony
  • Voice line aggregation
  • Voice/Data applications
Supplier's Site
Clstr Bar 6Prt (8X8)/cn50M L-Com - 89M4452 - Newark, An Avnet Company
Chicago, IL, United States
Clstr Bar 6Prt (8X8)/cn50M L-Com
89M4452
Clstr Bar 6Prt (8X8)/cn50M L-Com 89M4452
CLSTR BAR 6PRT (8X8)/CN50M

CLSTR BAR 6PRT (8X8)/CN50M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EC806M 89M4452
Product Name Telco Harmonica 6 RJ45 (8x8) / 50 Pin Male Clstr Bar 6Prt (8X8)/cn50M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6873A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details