L-com, Inc. Telco Harmonica 6 RJ45 (8x8) / 50 Pin Female EC806F

Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications
Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Female - EC806F - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Female
EC806F
Telco Harmonica 6 RJ45 (8x8) / 50 Pin Female EC806F
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • Includes double-sided foam tape for mounting convenience
  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • USOC Wired for most telephone applications
  • Two holes for mounting to a wall or panel

Application

  • Telecommunications
  • Telephony
  • Voice line aggregation
  • Voice/Data applications
Supplier's Site
Clstr Bar 6Prt (8X8)/cn50F L-Com - 89M9561 - Newark, An Avnet Company
Chicago, IL, United States
Clstr Bar 6Prt (8X8)/cn50F L-Com
89M9561
Clstr Bar 6Prt (8X8)/cn50F L-Com 89M9561
CLSTR BAR 6PRT (8X8)/CN50F

CLSTR BAR 6PRT (8X8)/CN50F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EC806F 89M9561
Product Name Telco Harmonica 6 RJ45 (8x8) / 50 Pin Female Clstr Bar 6Prt (8X8)/cn50F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details