L-com, Inc. Telco Harmonica 8 RJ12 (6x6) / 50 Pin Female EC608F

Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Voice line aggregation Voice/Data applications Telephony
Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Voice line aggregation Voice/Data applications Telephony

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 8 RJ12 (6x6) / 50 Pin Female - EC608F - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 8 RJ12 (6x6) / 50 Pin Female
EC608F
Telco Harmonica 8 RJ12 (6x6) / 50 Pin Female EC608F
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Voice line aggregation Voice/Data applications Telephony

Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • USOC Wired for most telephone applications
  • Includes double-sided foam tape for mounting convenience
  • Two holes for mounting to a wall or panel

Application

  • Telecommunications
  • Voice line aggregation
  • Voice/Data applications
  • Telephony
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number EC608F
Product Name Telco Harmonica 8 RJ12 (6x6) / 50 Pin Female
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details