L-com, Inc. Telco Harmonica 12 RJ11 (6x4) / 50 Pin Male EC412M

Description
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications
Description
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Male - EC412M - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Male
EC412M
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Male EC412M
Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes double-sided foam tape for mounting convenience Includes hook and loop style hold-down straps to eliminate screw tightening Two holes for mounting to a wall or panel Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks USOC Wired for most telephone applications Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Includes double-sided foam tape for mounting convenience
  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • Two holes for mounting to a wall or panel
  • Breakout 50-pin male Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • USOC Wired for most telephone applications

Application

  • Telecommunications
  • Telephony
  • Voice line aggregation
  • Voice/Data applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number EC412M
Product Name Telco Harmonica 12 RJ11 (6x4) / 50 Pin Male
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q989-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers