L-com, Inc. Telco Harmonica 12 RJ11 (6x4) / 50 Pin Female EC412F

Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications
Description
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Female - EC412F - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Female
EC412F
Telco Harmonica 12 RJ11 (6x4) / 50 Pin Female EC412F
Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Includes hook and loop style hold-down straps to eliminate screw tightening USOC Wired for most telephone applications Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application Telecommunications Telephony Voice line aggregation Voice/Data applications

Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • USOC Wired for most telephone applications
  • Breakout 50-pin female Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • Includes double-sided foam tape for mounting convenience
  • Two holes for mounting to a wall or panel

Application

  • Telecommunications
  • Telephony
  • Voice line aggregation
  • Voice/Data applications
Supplier's Site
Clstr Bar 12Prt (6X4)/cn50F L-Com - 89M9545 - Newark, An Avnet Company
Chicago, IL, United States
Clstr Bar 12Prt (6X4)/cn50F L-Com
89M9545
Clstr Bar 12Prt (6X4)/cn50F L-Com 89M9545
CLSTR BAR 12PRT (6X4)/CN50F

CLSTR BAR 12PRT (6X4)/CN50F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EC412F 89M9545
Product Name Telco Harmonica 12 RJ11 (6x4) / 50 Pin Female Clstr Bar 12Prt (6X4)/cn50F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Double Banana Plug on Shielded Line Test Cable - 2503 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details