L-com, Inc. Telco Harmonica 12 RJ45 (8x4) / 50 Pin Female E412F10BASE-T

Description
Breakout your 50-pin Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin RJ21 male or female Telco connector and 12 10Base-T wired RJ45 jacks. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Available with either a male or female 50-pin RJ21 Breakout 50-pin Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application 10Base-T Data Telecommunications Voice
Description
Breakout your 50-pin Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin RJ21 male or female Telco connector and 12 10Base-T wired RJ45 jacks. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Available with either a male or female 50-pin RJ21 Breakout 50-pin Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application 10Base-T Data Telecommunications Voice

Suppliers

Company
Product
Description
Supplier Links
Telco Harmonica 12 RJ45 (8x4) / 50 Pin Female - E412F10BASE-T - L-com, Inc.
North Andover, MA, United States
Telco Harmonica 12 RJ45 (8x4) / 50 Pin Female
E412F10BASE-T
Telco Harmonica 12 RJ45 (8x4) / 50 Pin Female E412F10BASE-T
Breakout your 50-pin Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin RJ21 male or female Telco connector and 12 10Base-T wired RJ45 jacks. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Available with either a male or female 50-pin RJ21 Breakout 50-pin Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks Includes hook and loop style hold-down straps to eliminate screw tightening Includes double-sided foam tape for mounting convenience Two holes for mounting to a wall or panel Application 10Base-T Data Telecommunications Voice

Breakout your 50-pin Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin RJ21 male or female Telco connector and 12 10Base-T wired RJ45 jacks. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. The RJ21 Telco connector is secured to the back of each cluster bar with a hook and loop style strap. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Available with either a male or female 50-pin RJ21
  • Breakout 50-pin Telco RJ21 style connectors to 12 10Base-T wired RJ45 jacks
  • Includes hook and loop style hold-down straps to eliminate screw tightening
  • Includes double-sided foam tape for mounting convenience
  • Two holes for mounting to a wall or panel

Application

  • 10Base-T
  • Data
  • Telecommunications
  • Voice
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number E412F10BASE-T
Product Name Telco Harmonica 12 RJ45 (8x4) / 50 Pin Female
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details