L-com, Inc. 19 Wall Mount Pivoting Cabinet, 16U; Rack U Height L-Com DWR-1617PD

Description
19" WALL MOUNT PIVOTING CABINET, 16U; Rack U Height:16U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:
Description
19" WALL MOUNT PIVOTING CABINET, 16U; Rack U Height:16U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
19 Wall Mount Pivoting Cabinet, 16U; Rack U Height L-Com - 89M9460 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Mount Pivoting Cabinet, 16U; Rack U Height L-Com
89M9460
19 Wall Mount Pivoting Cabinet, 16U; Rack U Height L-Com 89M9460
19" WALL MOUNT PIVOTING CABINET, 16U; Rack U Height:16U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

19" WALL MOUNT PIVOTING CABINET, 16U; Rack U Height:16U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89M9460
Product Name 19 Wall Mount Pivoting Cabinet, 16U; Rack U Height L-Com
Width 19.00 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details