L-com, Inc. DVI Adapter, DVI-D Male / HDMI Female DVIHDMF

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Gold plated contact pins to minimize signal loss Transition from DVI to HDMI interface Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Handy devices for mixed interface environments Application Flat panel display applications High resolution monitor applications Digital Projection Digital Signage
Datasheet
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Gold plated contact pins to minimize signal loss Transition from DVI to HDMI interface Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Handy devices for mixed interface environments Application Flat panel display applications High resolution monitor applications Digital Projection Digital Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-D Male / HDMI Female - DVIHDMF - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-D Male / HDMI Female
DVIHDMF
DVI Adapter, DVI-D Male / HDMI Female DVIHDMF
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Gold plated contact pins to minimize signal loss Transition from DVI to HDMI interface Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Handy devices for mixed interface environments Application Flat panel display applications High resolution monitor applications Digital Projection Digital Signage

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.

Features

  • Gold plated contact pins to minimize signal loss
  • Transition from DVI to HDMI interface
  • Combination of DVI with HDMI interface allows backwards compatibility
  • Fully molded connectors for a durable and professional appearance
  • Handy devices for mixed interface environments

Application

  • Flat panel display applications
  • High resolution monitor applications
  • Digital Projection
  • Digital Signage
Supplier's Site
Adapter, Dvi-D Plug To Hdmi Receptacle; Audio Video Connector A L-Com - 89M9457 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi-D Plug To Hdmi Receptacle; Audio Video Connector A L-Com
89M9457
Adapter, Dvi-D Plug To Hdmi Receptacle; Audio Video Connector A L-Com 89M9457
ADAPTER, DVI-D PLUG TO HDMI RECEPTACLE; Audio Video Connector A:DVI-D Plug; Audio Video Connector B:HDMI Receptacle; Product Range:DMB60 Series; Connector Body Material:Plastic Body; Connector Colour:Black; Convert From:DVI-D Plug RoHS Compliant: Yes

ADAPTER, DVI-D PLUG TO HDMI RECEPTACLE; Audio Video Connector A:DVI-D Plug; Audio Video Connector B:HDMI Receptacle; Product Range:DMB60 Series; Connector Body Material:Plastic Body; Connector Colour:Black; Convert From:DVI-D Plug RoHS Compliant: Yes

Supplier's Site Datasheet
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE - 70126382 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE
70126382
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE 70126382
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE

DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DVIHDMF 89M9457 70126382
Product Name DVI Adapter, DVI-D Male / HDMI Female Adapter, Dvi-D Plug To Hdmi Receptacle; Audio Video Connector A L-Com DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI FEMALE
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products