L-com, Inc. DVI Adapter, DVI-I Female / HDMI Male DVIHDFM

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-I Female / HDMI Male - DVIHDFM - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-I Female / HDMI Male
DVIHDFM
DVI Adapter, DVI-I Female / HDMI Male DVIHDFM
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.

Features

  • Combination of DVI with HDMI interface allows backwards compatibility
  • Fully molded connectors for a durable and professional appearance
  • Gold plated contact pins to minimize signal loss
  • Handy devices for mixed interface environments
  • Transition from DVI to HDMI interface

Application

  • Flat panel display applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Adapter, Dvi-I Receptacle To Hdmi Plug; Audio Video Connector A L-Com - 89M9456 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi-I Receptacle To Hdmi Plug; Audio Video Connector A L-Com
89M9456
Adapter, Dvi-I Receptacle To Hdmi Plug; Audio Video Connector A L-Com 89M9456
ADAPTER, DVI-I RECEPTACLE TO HDMI PLUG; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: Yes

ADAPTER, DVI-I RECEPTACLE TO HDMI PLUG; Audio Video Connector A:DVI-I Receptacle; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DVIHDFM 89M9456
Product Name DVI Adapter, DVI-I Female / HDMI Male Adapter, Dvi-I Receptacle To Hdmi Plug; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details