L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft DVIDSLZ-45-10

Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V
Description
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft - DVIDSLZ-45-10 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft
DVIDSLZ-45-10
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft DVIDSLZ-45-10
L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

L-com's DVIDSLZ-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Integrated ferrites help reduce the effects of EMI/RFI
  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Ca Dvi-D Sl 45 Deg Lszh 10 L-Com - 85T8998 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg Lszh 10 L-Com
85T8998
Ca Dvi-D Sl 45 Deg Lszh 10 L-Com 85T8998
CA DVI-D SL 45 DEG LSZH 10

CA DVI-D SL 45 DEG LSZH 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDSLZ-45-10 85T8998
Product Name DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft Ca Dvi-D Sl 45 Deg Lszh 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details