L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 5.0 ft DVIDS-RAZ-5

Description
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V
Description
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 5.0 ft - DVIDS-RAZ-5 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 5.0 ft
DVIDS-RAZ-5
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 5.0 ft DVIDS-RAZ-5
L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI LSZH jacket and over mold material Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital video PC display Digital Signage Professional A/V

L-com's DVIDS-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today!

Features

  • Integrated ferrites help reduce the effects of EMI/RFI
  • LSZH jacket and over mold material
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • Used to Connect DVI-D Single Link sources and displays in tight spaces

Application

  • Digital video
  • PC display
  • Digital Signage
  • Professional A/V
Supplier's Site
Cbl Dvi-D Sl Ra Lszh 5F L-Com - 28X7575 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra Lszh 5F L-Com
28X7575
Cbl Dvi-D Sl Ra Lszh 5F L-Com 28X7575
CBL DVI-D SL RA LSZH 5F

CBL DVI-D SL RA LSZH 5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RAZ-5 28X7575
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Bottom, 5.0 ft Cbl Dvi-D Sl Ra Lszh 5F L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details