L-com, Inc. DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Left, 1.0 ft DVIDS-RA3Z-1

Description
L-com's DVIDS-RA3Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V
Description
L-com's DVIDS-RA3Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Left, 1.0 ft - DVIDS-RA3Z-1 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Left, 1.0 ft
DVIDS-RA3Z-1
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Left, 1.0 ft DVIDS-RA3Z-1
L-com's DVIDS-RA3Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today! Features Integrated ferrites help reduce the effects of EMI/RFI Used to Connect DVI-D Single Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Application Digital Signage Digital video PC display Professional A/V

L-com's DVIDS-RA3Z-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Order online today!

Features

  • Integrated ferrites help reduce the effects of EMI/RFI
  • Used to Connect DVI-D Single Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Cbl Dvi-D Sl Ra3 Lszh 1F L-Com - 28X7581 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra3 Lszh 1F L-Com
28X7581
Cbl Dvi-D Sl Ra3 Lszh 1F L-Com 28X7581
CBL DVI-D SL RA3 LSZH 1F

CBL DVI-D SL RA3 LSZH 1F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA3Z-1 28X7581
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Left, 1.0 ft Cbl Dvi-D Sl Ra3 Lszh 1F L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-SMAN-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - KMP6-26P-16-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers