L-com, Inc. DVI-D Single Link DVI Cable Male / Male Right Angle, Left, 10.0 ft DVIDS-RA3-10

Description
L-com's DVIDS-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital Signage Professional A/V Digital video PC display
Description
L-com's DVIDS-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital Signage Professional A/V Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male Right Angle, Left, 10.0 ft - DVIDS-RA3-10 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link DVI Cable Male / Male Right Angle, Left, 10.0 ft
DVIDS-RA3-10
DVI-D Single Link DVI Cable Male / Male Right Angle, Left, 10.0 ft DVIDS-RA3-10
L-com's DVIDS-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Single Link sources and displays in tight spaces Application Digital Signage Professional A/V Digital video PC display

L-com's DVIDS-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays in tight spaces

Application

  • Digital Signage
  • Professional A/V
  • Digital video
  • PC display
Supplier's Site
Ca-Dvi Sl M/m Ra Lft Exit 10 L-Com - 45W8076 - Newark, An Avnet Company
Chicago, IL, United States
Ca-Dvi Sl M/m Ra Lft Exit 10 L-Com
45W8076
Ca-Dvi Sl M/m Ra Lft Exit 10 L-Com 45W8076
CA-DVI SL M/M RA LFT EXIT 10

CA-DVI SL M/M RA LFT EXIT 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDS-RA3-10 45W8076
Product Name DVI-D Single Link DVI Cable Male / Male Right Angle, Left, 10.0 ft Ca-Dvi Sl M/m Ra Lft Exit 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers