L-com, Inc. DVI-D Dual Link Field Termination Connector, Female DVIDDLFT

Description
The DVIDDLFT field termination connector provides an easy and convenient way to perform field termination of any DVI-D Dual Link/Single Link cable. Separate connection points are provided for all 24 positions of the connector. The terminal block design with set screws provides reliable electrical connections utilizing no special tools. Additionally the terminal block area is clearly marked making proper termination virtually foolproof. Order online today! Features Clearly marked terminal block provides fast and easy termination No special tools required for installation Female connector Used for DVI-D Dual Link/Single Link field installations Application Video installation Digital signage Digital video Video projection
Datasheet
Description
The DVIDDLFT field termination connector provides an easy and convenient way to perform field termination of any DVI-D Dual Link/Single Link cable. Separate connection points are provided for all 24 positions of the connector. The terminal block design with set screws provides reliable electrical connections utilizing no special tools. Additionally the terminal block area is clearly marked making proper termination virtually foolproof. Order online today! Features Clearly marked terminal block provides fast and easy termination No special tools required for installation Female connector Used for DVI-D Dual Link/Single Link field installations Application Video installation Digital signage Digital video Video projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link Field Termination Connector, Female - DVIDDLFT - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link Field Termination Connector, Female
DVIDDLFT
DVI-D Dual Link Field Termination Connector, Female DVIDDLFT
The DVIDDLFT field termination connector provides an easy and convenient way to perform field termination of any DVI-D Dual Link/Single Link cable. Separate connection points are provided for all 24 positions of the connector. The terminal block design with set screws provides reliable electrical connections utilizing no special tools. Additionally the terminal block area is clearly marked making proper termination virtually foolproof. Order online today! Features Clearly marked terminal block provides fast and easy termination No special tools required for installation Female connector Used for DVI-D Dual Link/Single Link field installations Application Video installation Digital signage Digital video Video projection

The DVIDDLFT field termination connector provides an easy and convenient way to perform field termination of any DVI-D Dual Link/Single Link cable. Separate connection points are provided for all 24 positions of the connector. The terminal block design with set screws provides reliable electrical connections utilizing no special tools. Additionally the terminal block area is clearly marked making proper termination virtually foolproof. Order online today!

Features

  • Clearly marked terminal block provides fast and easy termination
  • No special tools required for installation
  • Female connector
  • Used for DVI-D Dual Link/Single Link field installations

Application

  • Video installation
  • Digital signage
  • Digital video
  • Video projection
Supplier's Site
Connector, Dvi, Receptacle, 24 Position; No. Of Contacts L-Com - 08R6248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dvi, Receptacle, 24 Position; No. Of Contacts L-Com
08R6248
Connector, Dvi, Receptacle, 24 Position; No. Of Contacts L-Com 08R6248
CONNECTOR, DVI, RECEPTACLE, 24 POSITION; No. of Contacts:24Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; DVI Configuration:Digita l Only (DVI-D); Product Range:- RoHS Compliant: Yes

CONNECTOR, DVI, RECEPTACLE, 24 POSITION; No. of Contacts:24Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; DVI Configuration:Digital Only (DVI-D); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DVIDDLFT 08R6248
Product Name DVI-D Dual Link Field Termination Connector, Female Connector, Dvi, Receptacle, 24 Position; No. Of Contacts L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products