L-com, Inc. DVI-D Dual Link DVI Cable Male / Male 45 Degree Left, 3.0 ft DVIDDL-45-3

Description
L-com's DVIDDL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Professional A/V Digital Signage Digital video PC display
Description
L-com's DVIDDL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link DVI Cable Male / Male 45 Degree Left, 3.0 ft - DVIDDL-45-3 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link DVI Cable Male / Male 45 Degree Left, 3.0 ft
DVIDDL-45-3
DVI-D Dual Link DVI Cable Male / Male 45 Degree Left, 3.0 ft DVIDDL-45-3
L-com's DVIDDL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Integrated ferrites help reduce the effects of EMI/RFI Application Professional A/V Digital Signage Digital video PC display

L-com's DVIDDL-45-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree left exit DVI-D Dual Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces
  • Integrated ferrites help reduce the effects of EMI/RFI

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Dvi-D Str Dl M/m 45 Deg 3 L-Com - 85T8968 - Newark, An Avnet Company
Chicago, IL, United States
Dvi-D Str Dl M/m 45 Deg 3 L-Com
85T8968
Dvi-D Str Dl M/m 45 Deg 3 L-Com 85T8968
DVI-D STR DL M/M 45 DEG 3

DVI-D STR DL M/M 45 DEG 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDDL-45-3 85T8968
Product Name DVI-D Dual Link DVI Cable Male / Male 45 Degree Left, 3.0 ft Dvi-D Str Dl M/m 45 Deg 3 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers