L-com, Inc. DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 5.0 ft DVIDD-RAZ-5

Description
L-com's DVIDD-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage PC display Digital video Professional A/V
Description
L-com's DVIDD-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage PC display Digital video Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 5.0 ft - DVIDD-RAZ-5 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 5.0 ft
DVIDD-RAZ-5
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 5.0 ft DVIDD-RAZ-5
L-com's DVIDD-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Low profile thumbscrews on the right angle end allow for maximum space savings LSZH jacket and over mold material Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital Signage PC display Digital video Professional A/V

L-com's DVIDD-RAZ-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Integrated ferrites help reduce the effects of EMI/RFI
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • LSZH jacket and over mold material
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces

Application

  • Digital Signage
  • PC display
  • Digital video
  • Professional A/V
Supplier's Site
Cbl Dvi-D Dl Ra Lszh 5F L-Com - 28X7555 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Dl Ra Lszh 5F L-Com
28X7555
Cbl Dvi-D Dl Ra Lszh 5F L-Com 28X7555
CBL DVI-D DL RA LSZH 5F

CBL DVI-D DL RA LSZH 5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDD-RAZ-5 28X7555
Product Name DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 5.0 ft Cbl Dvi-D Dl Ra Lszh 5F L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M23G8-E-20-Q9N-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details