L-com, Inc. DVI-D Dual Link DVI Cable Male / Male Right Angle, Right 3.0 ft DVIDD-RA4-3

Description
L-com's DVIDD-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video
Description
L-com's DVIDD-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link DVI Cable Male / Male Right Angle, Right 3.0 ft - DVIDD-RA4-3 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link DVI Cable Male / Male Right Angle, Right 3.0 ft
DVIDD-RA4-3
DVI-D Dual Link DVI Cable Male / Male Right Angle, Right 3.0 ft DVIDD-RA4-3
L-com's DVIDD-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Application Digital Signage PC display Professional A/V Digital video

L-com's DVIDD-RA4-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Used to Connect DVI-D Dual Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Ca-Dvi Dl M/m Ra Rt Exit 3 L-Com - 45W8073 - Newark, An Avnet Company
Chicago, IL, United States
Ca-Dvi Dl M/m Ra Rt Exit 3 L-Com
45W8073
Ca-Dvi Dl M/m Ra Rt Exit 3 L-Com 45W8073
CA-DVI DL M/M RA RT EXIT 3

CA-DVI DL M/M RA RT EXIT 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDD-RA4-3 45W8073
Product Name DVI-D Dual Link DVI Cable Male / Male Right Angle, Right 3.0 ft Ca-Dvi Dl M/m Ra Rt Exit 3 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers