L-com, Inc. DVI-D Dual Link DVI Cable Male / Male Right Angle,Left 1.0 ft DVIDD-RA3-1

Description
L-com's DVIDD-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity RoHS compliant Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital video Digital Signage PC display Professional A/V
Description
L-com's DVIDD-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity RoHS compliant Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital video Digital Signage PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link DVI Cable Male / Male Right Angle,Left 1.0 ft - DVIDD-RA3-1 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link DVI Cable Male / Male Right Angle,Left 1.0 ft
DVIDD-RA3-1
DVI-D Dual Link DVI Cable Male / Male Right Angle,Left 1.0 ft DVIDD-RA3-1
L-com's DVIDD-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Connectors feature 30 micro inches gold plating providing reliable connectivity RoHS compliant Low profile thumbscrews on the right angle end allow for maximum space savings Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Digital video Digital Signage PC display Professional A/V

L-com's DVIDD-RA3-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • RoHS compliant
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces

Application

  • Digital video
  • Digital Signage
  • PC display
  • Professional A/V
Supplier's Site
Ca-Dvi Dl M/m Ra Lft Exit 1 L-Com - 45W8065 - Newark, An Avnet Company
Chicago, IL, United States
Ca-Dvi Dl M/m Ra Lft Exit 1 L-Com
45W8065
Ca-Dvi Dl M/m Ra Lft Exit 1 L-Com 45W8065
CA-DVI DL M/M RA LFT EXIT 1

CA-DVI DL M/M RA LFT EXIT 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDD-RA3-1 45W8065
Product Name DVI-D Dual Link DVI Cable Male / Male Right Angle,Left 1.0 ft Ca-Dvi Dl M/m Ra Lft Exit 1 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-3300-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers