L-com, Inc. DVI-D Dual Link DVI Cable Male / Male Right Angle,Top 0.5m DVIDD-RA2-0.5M

Description
L-com's DVIDD-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display
Description
L-com's DVIDD-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link DVI Cable Male / Male Right Angle,Top 0.5m - DVIDD-RA2-0.5M - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link DVI Cable Male / Male Right Angle,Top 0.5m
DVIDD-RA2-0.5M
DVI-D Dual Link DVI Cable Male / Male Right Angle,Top 0.5m DVIDD-RA2-0.5M
L-com's DVIDD-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features Low profile thumbscrews on the right angle end allow for maximum space savings RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Connectors feature 30 micro inches gold plating providing reliable connectivity Integrated ferrites help reduce the effects of EMI/RFI Application Digital Signage Professional A/V Digital video PC display

L-com's DVIDD-RA2-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!

Features

  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • RoHS compliant
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Integrated ferrites help reduce the effects of EMI/RFI

Application

  • Digital Signage
  • Professional A/V
  • Digital video
  • PC display
Supplier's Site
Cbl Dvi-D Dl Ra2 0.5M L-Com - 72T1425 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Dl Ra2 0.5M L-Com
72T1425
Cbl Dvi-D Dl Ra2 0.5M L-Com 72T1425
CBL DVI-D DL RA2 0.5M

CBL DVI-D DL RA2 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DVIDD-RA2-0.5M 72T1425
Product Name DVI-D Dual Link DVI Cable Male / Male Right Angle,Top 0.5m Cbl Dvi-D Dl Ra2 0.5M L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers