L-com, Inc. 19 Case, 44U, Rack Mount; Rack U Height L-Com DRK19-44-31PRO

Description
19" CASE, 44U, RACK MOUNT; Rack U Height:44U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:800.1mm; External Height - Imperial:
Description
19" CASE, 44U, RACK MOUNT; Rack U Height:44U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:800.1mm; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
19 Case, 44U, Rack Mount; Rack U Height L-Com - 89M9432 - Newark, An Avnet Company
Chicago, IL, United States
19 Case, 44U, Rack Mount; Rack U Height L-Com
89M9432
19 Case, 44U, Rack Mount; Rack U Height L-Com 89M9432
19" CASE, 44U, RACK MOUNT; Rack U Height:44U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:800.1mm; External Height - Imperial:

19" CASE, 44U, RACK MOUNT; Rack U Height:44U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:800.1mm; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89M9432
Product Name 19 Case, 44U, Rack Mount; Rack U Height L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details