L-com, Inc. 12 Pivoting Panel Wall Cabinet, 8 Rack; Rack U Height L-Com DPPM8-12

Description
12" PIVOTING PANEL WALL CABINET, 8 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:
Description
12" PIVOTING PANEL WALL CABINET, 8 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
12 Pivoting Panel Wall Cabinet, 8 Rack; Rack U Height L-Com - 89M9429 - Newark, An Avnet Company
Chicago, IL, United States
12 Pivoting Panel Wall Cabinet, 8 Rack; Rack U Height L-Com
89M9429
12 Pivoting Panel Wall Cabinet, 8 Rack; Rack U Height L-Com 89M9429
12" PIVOTING PANEL WALL CABINET, 8 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

12" PIVOTING PANEL WALL CABINET, 8 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89M9429
Product Name 12 Pivoting Panel Wall Cabinet, 8 Rack; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HJG-3007 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details