L-com, Inc. 12 Pivoting Panel Wall Cabinet, 6 Rack; Rack U Height L-Com DPPM6-12

Description
12" PIVOTING PANEL WALL CABINET, 6 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:
Description
12" PIVOTING PANEL WALL CABINET, 6 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
12 Pivoting Panel Wall Cabinet, 6 Rack; Rack U Height L-Com - 89M9428 - Newark, An Avnet Company
Chicago, IL, United States
12 Pivoting Panel Wall Cabinet, 6 Rack; Rack U Height L-Com
89M9428
12 Pivoting Panel Wall Cabinet, 6 Rack; Rack U Height L-Com 89M9428
12" PIVOTING PANEL WALL CABINET, 6 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

12" PIVOTING PANEL WALL CABINET, 6 RACK; Rack U Height:-; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:304.8mm; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89M9428
Product Name 12 Pivoting Panel Wall Cabinet, 6 Rack; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details