L-com, Inc. Display Port Cable Assembly; Connector Type A L-Com DPCAZMM-2M

Description
DISPLAY PORT CABLE ASSEMBLY; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
DISPLAY PORT CABLE ASSEMBLY; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Port Cable Assembly; Connector Type A L-Com - 08R6245 - Newark, An Avnet Company
Chicago, IL, United States
Display Port Cable Assembly; Connector Type A L-Com
08R6245
Display Port Cable Assembly; Connector Type A L-Com 08R6245
DISPLAY PORT CABLE ASSEMBLY; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

DISPLAY PORT CABLE ASSEMBLY; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER - 70126471 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER
70126471
CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER 70126471
CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER

CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 08R6245 70126471
Product Name Display Port Cable Assembly; Connector Type A L-Com CABLE, DISPLAYPORT, LSZH 7 GHZ, BLACK 2METER
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details