L-com, Inc. Low Profile DisplayPort Cable Male-Male, Black - 3.0m DPCAMMSB-3

Description
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Available in lengths of 0.5, 1, 2, 3 meters Color is black Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
Description
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Available in lengths of 0.5, 1, 2, 3 meters Color is black Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display

Suppliers

Company
Product
Description
Supplier Links
Low Profile DisplayPort Cable Male-Male, Black - 3.0m - DPCAMMSB-3 - L-com, Inc.
North Andover, MA, United States
Low Profile DisplayPort Cable Male-Male, Black - 3.0m
DPCAMMSB-3
Low Profile DisplayPort Cable Male-Male, Black - 3.0m DPCAMMSB-3
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Available in lengths of 0.5, 1, 2, 3 meters Color is black Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display

This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters.

Features

  • Available in lengths of 0.5, 1, 2, 3 meters
  • Color is black
  • Low profile backshell allows a better fit in tight spaces
  • Smaller connector footprint than DVI and VGA
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors

Application

  • Digital Signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Dp Cable Short Body M/m 3M L-Com - 85X0005 - Newark, An Avnet Company
Chicago, IL, United States
Dp Cable Short Body M/m 3M L-Com
85X0005
Dp Cable Short Body M/m 3M L-Com 85X0005
DP CABLE SHORT BODY M/M 3M

DP CABLE SHORT BODY M/M 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPCAMMSB-3 85X0005
Product Name Low Profile DisplayPort Cable Male-Male, Black - 3.0m Dp Cable Short Body M/m 3M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6429A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details