L-com, Inc. DisplayPort Cable Male-Male, Black - 3.0m DPCAMM-3

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage High end computer graphics HD PC display
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage High end computer graphics HD PC display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable Male-Male, Black - 3.0m - DPCAMM-3 - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable Male-Male, Black - 3.0m
DPCAMM-3
DisplayPort Cable Male-Male, Black - 3.0m DPCAMM-3
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage High end computer graphics HD PC display

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today!

Features

  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI and VGA
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component

Application

  • Digital Signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Video Cable, Displayport Plug, 9.8 , Blk; Connector Type A L-Com - 51T9284 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable, Displayport Plug, 9.8 , Blk; Connector Type A L-Com
51T9284
Video Cable, Displayport Plug, 9.8 , Blk; Connector Type A L-Com 51T9284
VIDEO CABLE, DISPLAYPORT PLUG, 9.8 , BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

VIDEO CABLE, DISPLAYPORT PLUG, 9.8 , BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - DPCAMM-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
DPCAMM-3
Cable Assemblies - Video Cables (DVI, HDMI) DPCAMM-3
DISPLAYPORT CABLE 3 METER

DISPLAYPORT CABLE 3 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DPCAMM-3 51T9284 DPCAMM-3
Product Name DisplayPort Cable Male-Male, Black - 3.0m Video Cable, Displayport Plug, 9.8 , Blk; Connector Type A L-Com Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video Video
Product Type DisplayPort; DVI Cable DisplayPort DVI Cable
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm) 9.8 ft (29.87 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details