L-com, Inc. DisplayPort Cable Male-Male, Black - 2.0m DPCAMM-2

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Supports color depth of 6, 8, 10, 12, and 16 bits per component Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application HD PC display Digital Signage High end computer graphics
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Supports color depth of 6, 8, 10, 12, and 16 bits per component Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application HD PC display Digital Signage High end computer graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable Male-Male, Black - 2.0m - DPCAMM-2 - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable Male-Male, Black - 2.0m
DPCAMM-2
DisplayPort Cable Male-Male, Black - 2.0m DPCAMM-2
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Supports color depth of 6, 8, 10, 12, and 16 bits per component Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application HD PC display Digital Signage High end computer graphics

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today!

Features

  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI and VGA
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors

Application

  • HD PC display
  • Digital Signage
  • High end computer graphics
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - DPCAMM-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
DPCAMM-2
Cable Assemblies - Video Cables (DVI, HDMI) DPCAMM-2
DISPLAYPORT CABLE 2 METER

DISPLAYPORT CABLE 2 METER

Supplier's Site
Video Cable, Displayport Plug, 6.6 , Blk; Connector Type A L-Com - 51T9283 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable, Displayport Plug, 6.6 , Blk; Connector Type A L-Com
51T9283
Video Cable, Displayport Plug, 6.6 , Blk; Connector Type A L-Com 51T9283
VIDEO CABLE, DISPLAYPORT PLUG, 6.6 , BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

VIDEO CABLE, DISPLAYPORT PLUG, 6.6 , BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DPCAMM-2 DPCAMM-2 51T9283
Product Name DisplayPort Cable Male-Male, Black - 2.0m Cable Assemblies - Video Cables (DVI, HDMI) Video Cable, Displayport Plug, 6.6 , Blk; Connector Type A L-Com
Application Audio; Video Video
Product Type DisplayPort; DVI Cable DVI Cable DisplayPort
Cable Length 6.56 ft (20 dm) 6.6 ft (20.12 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Test Cable - 3021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details