L-com, Inc. DisplayPort Cable Male-Male, Black - 0.5m DPCAMM-0.5

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Application HD PC display Digital Signage High end computer graphics
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Application HD PC display Digital Signage High end computer graphics

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable Male-Male, Black - 0.5m - DPCAMM-0.5 - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable Male-Male, Black - 0.5m
DPCAMM-0.5
DisplayPort Cable Male-Male, Black - 0.5m DPCAMM-0.5
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today! Features Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Application HD PC display Digital Signage High end computer graphics

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. We offer DisplayPort cable lengths in eight off the shelf choices. Order online today!

Features

  • Smaller connector footprint than DVI and VGA
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors
  • Provides up to 2560x1600 resolution with digital video

Application

  • HD PC display
  • Digital Signage
  • High end computer graphics
Supplier's Site
Displayport Cable 0.5 Meter L-Com - 51T9279 - Newark, An Avnet Company
Chicago, IL, United States
Displayport Cable 0.5 Meter L-Com
51T9279
Displayport Cable 0.5 Meter L-Com 51T9279
DISPLAYPORT CABLE 0.5 METER

DISPLAYPORT CABLE 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPCAMM-0.5 51T9279
Product Name DisplayPort Cable Male-Male, Black - 0.5m Displayport Cable 0.5 Meter L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details