L-com, Inc. Mini DisplayPort Male/Male Cable Assembly 3m DPCAC3MM-3M

Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display
Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort Male/Male Cable Assembly 3m - DPCAC3MM-3M - L-com, Inc.
North Andover, MA, United States
Mini DisplayPort Male/Male Cable Assembly 3m
DPCAC3MM-3M
Mini DisplayPort Male/Male Cable Assembly 3m DPCAC3MM-3M
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display

L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths.

Features

  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI, VGA and standard DisplayPort
  • Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Supports HDCP (High-Definition Content Protection)

Application

  • Digital Signage
  • High end computer graphics
  • Video display from mobile device
  • HD PC display
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number DPCAC3MM-3M
Product Name Mini DisplayPort Male/Male Cable Assembly 3m
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details