L-com, Inc. Mini DisplayPort Male/Male Cable Assembly 2m DPCAC3MM-2M

Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Supports HDCP (High-Definition Content Protection) Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Application Digital Signage HD PC display High end computer graphics Video display from mobile device
Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Supports HDCP (High-Definition Content Protection) Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Application Digital Signage HD PC display High end computer graphics Video display from mobile device

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort Male/Male Cable Assembly 2m - DPCAC3MM-2M - L-com, Inc.
North Andover, MA, United States
Mini DisplayPort Male/Male Cable Assembly 2m
DPCAC3MM-2M
Mini DisplayPort Male/Male Cable Assembly 2m DPCAC3MM-2M
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Supports HDCP (High-Definition Content Protection) Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Application Digital Signage HD PC display High end computer graphics Video display from mobile device

L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths.

Features

  • Supports HDCP (High-Definition Content Protection)
  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI, VGA and standard DisplayPort
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors

Application

  • Digital Signage
  • HD PC display
  • High end computer graphics
  • Video display from mobile device
Supplier's Site
Ca Mini Dp M/mini Dp M 2M L-Com - 97Y0827 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mini Dp M/mini Dp M 2M L-Com
97Y0827
Ca Mini Dp M/mini Dp M 2M L-Com 97Y0827
CA MINI DP M/MINI DP M 2M

CA MINI DP M/MINI DP M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPCAC3MM-2M 97Y0827
Product Name Mini DisplayPort Male/Male Cable Assembly 2m Ca Mini Dp M/mini Dp M 2M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details