L-com, Inc. Mini DisplayPort Male/Male Cable Assembly 0.5m DPCAC3MM-0.5M

Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display
Description
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort Male/Male Cable Assembly 0.5m - DPCAC3MM-0.5M - L-com, Inc.
North Andover, MA, United States
Mini DisplayPort Male/Male Cable Assembly 0.5m
DPCAC3MM-0.5M
Mini DisplayPort Male/Male Cable Assembly 0.5m DPCAC3MM-0.5M
L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI, VGA and standard DisplayPort Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Application Digital Signage High end computer graphics Video display from mobile device HD PC display

L-com's Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to a Mini DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths.

Features

  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI, VGA and standard DisplayPort
  • Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Supports HDCP (High-Definition Content Protection)

Application

  • Digital Signage
  • High end computer graphics
  • Video display from mobile device
  • HD PC display
Supplier's Site
Ca Mini Dp M/mini Dp M 0.5M L-Com - 98Y7725 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mini Dp M/mini Dp M 0.5M L-Com
98Y7725
Ca Mini Dp M/mini Dp M 0.5M L-Com 98Y7725
CA MINI DP M/MINI DP M 0.5M

CA MINI DP M/MINI DP M 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPCAC3MM-0.5M 98Y7725
Product Name Mini DisplayPort Male/Male Cable Assembly 0.5m Ca Mini Dp M/mini Dp M 0.5M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details