L-com, Inc. DisplayPort to Mini DisplayPort Male/Male Cable Assembly 0.5m DPCAC2MM-0.5M

Description
L-com's DisplayPort to Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to your DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics Video display from mobile device HD PC display
Description
L-com's DisplayPort to Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to your DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics Video display from mobile device HD PC display

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to Mini DisplayPort Male/Male Cable Assembly 0.5m - DPCAC2MM-0.5M - L-com, Inc.
North Andover, MA, United States
DisplayPort to Mini DisplayPort Male/Male Cable Assembly 0.5m
DPCAC2MM-0.5M
DisplayPort to Mini DisplayPort Male/Male Cable Assembly 0.5m DPCAC2MM-0.5M
L-com's DisplayPort to Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to your DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths. Features Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics Video display from mobile device HD PC display

L-com's DisplayPort to Mini DisplayPort cable assemblies provide a one piece digital audio and video solution for your mobile devices. As technology grows more powerful and compact, the demand for smaller connectors with the same performance as their larger cousins grows. These cable assemblies are the perfect way to connect the newest mobile devices to your DisplayPort monitor without use of an adapter. We offer these cables in 5 off the shelf lengths.

Features

  • Provides up to 2560x1600 resolution with digital video
  • Supports HDCP (High-Definition Content Protection)
  • Smaller connector footprint than DVI and VGA
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors

Application

  • Digital Signage
  • High end computer graphics
  • Video display from mobile device
  • HD PC display
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number DPCAC2MM-0.5M
Product Name DisplayPort to Mini DisplayPort Male/Male Cable Assembly 0.5m
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details