L-com, Inc. Cable Assembly, Display Port Plug-Dvi Plug, 3, Black; Connector Type A L-Com DPC00003

Description
CABLE ASSEMBLY, DISPLAY PORT PLUG-DVI PLUG, 3", BLACK; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, DISPLAY PORT PLUG-DVI PLUG, 3", BLACK; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Display Port Plug-Dvi Plug, 3, Black; Connector Type A L-Com - 50AC9054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Display Port Plug-Dvi Plug, 3, Black; Connector Type A L-Com
50AC9054
Cable Assembly, Display Port Plug-Dvi Plug, 3, Black; Connector Type A L-Com 50AC9054
CABLE ASSEMBLY, DISPLAY PORT PLUG-DVI PLUG, 3", BLACK; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, DISPLAY PORT PLUG-DVI PLUG, 3", BLACK; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC9054
Product Name Cable Assembly, Display Port Plug-Dvi Plug, 3, Black; Connector Type A L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers