L-com, Inc. DisplayPort male to DVI male Dongle DPC00003

Description
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet
Description
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort male to DVI male Dongle - DPC00003 - L-com, Inc.
North Andover, MA, United States
DisplayPort male to DVI male Dongle
DPC00003
DisplayPort male to DVI male Dongle DPC00003
The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Supports color depth of 6, 8, 10, 12, and 16 bits per component Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a new monitor. The dongle offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Fully molded backshell construction is highly durable
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DPC00003
Product Name DisplayPort male to DVI male Dongle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details