L-com, Inc. DisplayPort Cable with Pin 20 connected length 2M DPA00006-2M

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Pin 20 connected for power Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Pin 20 connected for power Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable with Pin 20 connected length 2M - DPA00006-2M - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable with Pin 20 connected length 2M
DPA00006-2M
DisplayPort Cable with Pin 20 connected length 2M DPA00006-2M
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Pin 20 connected for power Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage High end computer graphics HD PC display

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.

Features

  • Provides up to 2560 x 1600 resolution with digital video
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
  • Pin 20 connected for power
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors

Application

  • Digital signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Cable, Displayport Plug-Plug, 6.6Ft; Connector Type A L-Com - 74AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport Plug-Plug, 6.6Ft; Connector Type A L-Com
74AC7761
Cable, Displayport Plug-Plug, 6.6Ft; Connector Type A L-Com 74AC7761
CABLE, DISPLAYPORT PLUG-PLUG, 6.6FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, DISPLAYPORT PLUG-PLUG, 6.6FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00006-2M 74AC7761
Product Name DisplayPort Cable with Pin 20 connected length 2M Cable, Displayport Plug-Plug, 6.6Ft; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6459A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details