L-com, Inc. DisplayPort Cable with Pin 20 connected length 1M DPA00006-1M

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Application Digital signage HD PC display High end computer graphics
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Application Digital signage HD PC display High end computer graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable with Pin 20 connected length 1M - DPA00006-1M - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable with Pin 20 connected length 1M
DPA00006-1M
DisplayPort Cable with Pin 20 connected length 1M DPA00006-1M
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Application Digital signage HD PC display High end computer graphics

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.

Features

  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors
  • Pin 20 connected for power
  • Provides up to 2560 x 1600 resolution with digital video
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component

Application

  • Digital signage
  • HD PC display
  • High end computer graphics
Supplier's Site
Cable, Displayport Plug-Plug, 3.3Ft; Connector Type A L-Com - 74AC7760 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport Plug-Plug, 3.3Ft; Connector Type A L-Com
74AC7760
Cable, Displayport Plug-Plug, 3.3Ft; Connector Type A L-Com 74AC7760
CABLE, DISPLAYPORT PLUG-PLUG, 3.3FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, DISPLAYPORT PLUG-PLUG, 3.3FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00006-1M 74AC7760
Product Name DisplayPort Cable with Pin 20 connected length 1M Cable, Displayport Plug-Plug, 3.3Ft; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details