L-com, Inc. DisplayPort Cable with Pin 20 connected length 0.5M DPA00006-05M

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application HD PC display Digital signage High end computer graphics
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application HD PC display Digital signage High end computer graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable with Pin 20 connected length 0.5M - DPA00006-05M - L-com, Inc.
North Andover, MA, United States
DisplayPort Cable with Pin 20 connected length 0.5M
DPA00006-05M
DisplayPort Cable with Pin 20 connected length 0.5M DPA00006-05M
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Pin 20 connected for power Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application HD PC display Digital signage High end computer graphics

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. In addition this cable has pin 20 connected for power. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.

Features

  • Pin 20 connected for power
  • Provides up to 2560 x 1600 resolution with digital video
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors

Application

  • HD PC display
  • Digital signage
  • High end computer graphics
Supplier's Site
Cable, Displayport Plug-Plug, 19.7; Connector Type A L-Com - 74AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport Plug-Plug, 19.7; Connector Type A L-Com
74AC7759
Cable, Displayport Plug-Plug, 19.7; Connector Type A L-Com 74AC7759
CABLE, DISPLAYPORT PLUG-PLUG, 19.7"; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, DISPLAYPORT PLUG-PLUG, 19.7"; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00006-05M 74AC7759
Product Name DisplayPort Cable with Pin 20 connected length 0.5M Cable, Displayport Plug-Plug, 19.7; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details