L-com, Inc. Premium DisplayPort cable length 1M DPA00003-1M

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage HD PC display High end computer graphics
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage HD PC display High end computer graphics

Suppliers

Company
Product
Description
Supplier Links
Premium DisplayPort cable length 1M - DPA00003-1M - L-com, Inc.
North Andover, MA, United States
Premium DisplayPort cable length 1M
DPA00003-1M
Premium DisplayPort cable length 1M DPA00003-1M
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560 x 1600 resolution with digital video Supports color depth of 6, 8, 10, 12 and 15 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Application Digital signage HD PC display High end computer graphics

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.

Features

  • Provides up to 2560 x 1600 resolution with digital video
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors

Application

  • Digital signage
  • HD PC display
  • High end computer graphics
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number DPA00003-1M
Product Name Premium DisplayPort cable length 1M
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details