L-com, Inc. Displayport Right angle male to Displayport female panel mount 20 inches length DPA00001-020I

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display

Suppliers

Company
Product
Description
Supplier Links
Displayport Right angle male to Displayport female panel mount 20 inches length - DPA00001-020I - L-com, Inc.
North Andover, MA, United States
Displayport Right angle male to Displayport female panel mount 20 inches length
DPA00001-020I
Displayport Right angle male to Displayport female panel mount 20 inches length DPA00001-020I
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video.

Features

  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI and VGA
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors

Application

  • Digital Signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Displayport Ra Cable 0.2M Rohs Compliant L-Com - 23AK1424 - Newark, An Avnet Company
Chicago, IL, United States
Displayport Ra Cable 0.2M Rohs Compliant L-Com
23AK1424
Displayport Ra Cable 0.2M Rohs Compliant L-Com 23AK1424
DISPLAYPORT RA CABLE 0.2M ROHS COMPLIANT: YES

DISPLAYPORT RA CABLE 0.2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00001-020I 23AK1424
Product Name Displayport Right angle male to Displayport female panel mount 20 inches length Displayport Ra Cable 0.2M Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 1828552 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details