L-com, Inc. Displayport Right angle male to Displayport female panel mount 10 inches length DPA00001-010I

Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
Datasheet
Description
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Displayport Right angle male to Displayport female panel mount 10 inches length - DPA00001-010I - L-com, Inc.
North Andover, MA, United States
Displayport Right angle male to Displayport female panel mount 10 inches length
DPA00001-010I
Displayport Right angle male to Displayport female panel mount 10 inches length DPA00001-010I
L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Features Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports color depth of 6, 8, 10, 12, and 16 bits per component Supports HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display

L-com's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI equivalent for computers and provides a simple and easy connection for both high definition digital audio and video.

Features

  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI and VGA
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Supports HDCP (High-Definition Content Protection)
  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors

Application

  • Digital Signage
  • High end computer graphics
  • HD PC display
Supplier's Site
Cable, Dp Plug-Dp Rcpt, 10, Blk; Connector Type A L-Com - 07AH3223 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Dp Rcpt, 10, Blk; Connector Type A L-Com
07AH3223
Cable, Dp Plug-Dp Rcpt, 10, Blk; Connector Type A L-Com 07AH3223
CABLE, DP PLUG-DP RCPT, 10", BLK; Connector Type A:DisplayPort Right Angle Plug; Connector Type B:DisplayPort Receptacle; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DP PLUG-DP RCPT, 10", BLK; Connector Type A:DisplayPort Right Angle Plug; Connector Type B:DisplayPort Receptacle; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DPA00001-010I 07AH3223
Product Name Displayport Right angle male to Displayport female panel mount 10 inches length Cable, Dp Plug-Dp Rcpt, 10, Blk; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details