L-com, Inc. Displayport 2.0 Assembly, M/m, Lszh, Blk, 0.5M L-Com DP20Z-MM-BLK-05M

Description
DisplayPort 2.0 Assembly, M/M, LSZH, BLK, 0.5M
Description
DisplayPort 2.0 Assembly, M/M, LSZH, BLK, 0.5M

Suppliers

Company
Product
Description
Supplier Links
Displayport 2.0 Assembly, M/m, Lszh, Blk, 0.5M L-Com - 59AK8221 - Newark, An Avnet Company
Chicago, IL, United States
Displayport 2.0 Assembly, M/m, Lszh, Blk, 0.5M L-Com
59AK8221
Displayport 2.0 Assembly, M/m, Lszh, Blk, 0.5M L-Com 59AK8221
DisplayPort 2.0 Assembly, M/M, LSZH, BLK, 0.5M

DisplayPort 2.0 Assembly, M/M, LSZH, BLK, 0.5M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8221
Product Name Displayport 2.0 Assembly, M/m, Lszh, Blk, 0.5M L-Com
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details