L-com, Inc. DisplayPort to SVGA Adapter Cable, 8.45" Long DP-SVGA-CBL

Description
These plug and play DisplayPort to VGA adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an VGA enabled display/monitor and you are up and running. Order online today! Features Plug and Play RoHS Compliant Used to convert DisplayPort output from a PC or Laptop to a SVGA display Application Digital Signage Multimedia POS
Description
These plug and play DisplayPort to VGA adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an VGA enabled display/monitor and you are up and running. Order online today! Features Plug and Play RoHS Compliant Used to convert DisplayPort output from a PC or Laptop to a SVGA display Application Digital Signage Multimedia POS

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to SVGA Adapter Cable, 8.45
North Andover, MA, United States
DisplayPort to SVGA Adapter Cable, 8.45" Long
DP-SVGA-CBL
DisplayPort to SVGA Adapter Cable, 8.45" Long DP-SVGA-CBL
These plug and play DisplayPort to VGA adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an VGA enabled display/monitor and you are up and running. Order online today! Features Plug and Play RoHS Compliant Used to convert DisplayPort output from a PC or Laptop to a SVGA display Application Digital Signage Multimedia POS

These plug and play DisplayPort to VGA adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an VGA enabled display/monitor and you are up and running. Order online today!

Features

  • Plug and Play
  • RoHS Compliant
  • Used to convert DisplayPort output from a PC or Laptop to a SVGA display

Application

  • Digital Signage
  • Multimedia
  • POS
Supplier's Site
Dp To Svga Dual Link Cbl L-Com - 75T5817 - Newark, An Avnet Company
Chicago, IL, United States
Dp To Svga Dual Link Cbl L-Com
75T5817
Dp To Svga Dual Link Cbl L-Com 75T5817
DP TO SVGA DUAL LINK CBL

DP TO SVGA DUAL LINK CBL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DP-SVGA-CBL 75T5817
Product Name DisplayPort to SVGA Adapter Cable, 8.45" Long Dp To Svga Dual Link Cbl L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details