L-com, Inc. DisplayPort to HDMI Adapter Cable, 7.25" Long DP-HD-CBL

Description
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Order online today! Features Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Application Digital Signage Multimedia POS
Description
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Order online today! Features Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Application Digital Signage Multimedia POS

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to HDMI Adapter Cable, 7.25
North Andover, MA, United States
DisplayPort to HDMI Adapter Cable, 7.25" Long
DP-HD-CBL
DisplayPort to HDMI Adapter Cable, 7.25" Long DP-HD-CBL
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Order online today! Features Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Application Digital Signage Multimedia POS

These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Order online today!

Features

  • Used to convert DisplayPort output from a PC or Laptop to a HDMI display
  • Plug and Play
  • RoHS Compliant

Application

  • Digital Signage
  • Multimedia
  • POS
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DP-HD-CBL
Product Name DisplayPort to HDMI Adapter Cable, 7.25" Long
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details