L-com, Inc. DVI Adapter, DVI-A Female / HD15 Male DMB602FM

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-A Female / HD15 Male - DMB602FM - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-A Female / HD15 Male
DMB602FM
DVI Adapter, DVI-A Female / HD15 Male DMB602FM
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Application Flat panel display applications Digital Projection Digital Signage High resolution monitor applications

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.

Features

  • Transition from DVI to HD15 interface
  • Combination of DVI with HD15 interface allows backwards compatibility
  • Fully molded connectors for a durable and professional appearance
  • Gold plated contact pins to minimize signal loss
  • Handy devices for mixed interface environments

Application

  • Flat panel display applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Adaptor Dvi-A Female/hd15M Rohs Compliant L-Com - 89M9418 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Dvi-A Female/hd15M Rohs Compliant L-Com
89M9418
Adaptor Dvi-A Female/hd15M Rohs Compliant L-Com 89M9418
ADAPTOR DVI-A FEMALE/HD15M ROHS COMPLIANT: YES

ADAPTOR DVI-A FEMALE/HD15M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMB602FM 89M9418
Product Name DVI Adapter, DVI-A Female / HD15 Male Adaptor Dvi-A Female/hd15M Rohs Compliant L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers